Module 1.5 plastic spur gear made of MC901 nylon with 24 teeth, 15 mm face width, 36 mm pitch diameter, 39 mm outside diameter, 25 mm total length, and a 12 mm finished bore with a 5 x 2.3 mm keyway. The gear conforms to JIS grade N9 (equivalent to S1) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.037 N·m. Dimensional changes may occur under varying temperature or humidity conditions, and operation without lubrication is not recommended. The backlash value is 0.022 mm.
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-24J12 | KPS1.5-24J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |