KPS1.5-22J8 is a plastic spur gear with 22 teeth, a 15 mm face width, a 36 mm outside diameter, and a 10 mm hub width, made of MC901 nylon with a standard full-depth tooth profile and 20° pressure angle. It has an 8 mm finished bore and is rated for JIS grade N9 precision per JIS B1702-1:1998, equivalent to S1. The allowable torque is 0.24 N·m, with a theoretical backlash of 0.021 mm, and it weighs 0.023 kg. The gear is susceptible to dimensional changes under varying temperature or humidity, and heat buildup may occur without lubrication when mated with another plastic gear; pairing with a steel gear is recommended.
Module 1.5, 22 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-22J8 | KPS1.5-22J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 22 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |