KPS1.5-22J10 is a plastic spur gear in the KPS Module 1.5 series, made of MC901 material with a 20° pressure angle and standard full-depth teeth. It has 22 teeth, a 33 mm outside diameter, a 15 mm face width, and a 10 mm finished bore with a keyway. The gear is rated for a maximum allowable torque of 0.24 kgf·m and a maximum allowable thrust load of 5 N. The precision grade is JIS grade N9 (equivalent to S1), per JIS B1702-1:1998. The product requires caution against secondary operations and thermal or humidity-induced dimensional changes. When meshed without lubrication, it is recommended to pair it with steel gears.
Module 1.5, 22 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-22J10 | KPS1.5-22J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 22 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |