QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-20J8

Description
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Description
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-20J8 is a plastic spur gear with a module of 1.5 and 20 teeth, designed for precision applications. It is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The bore size is 8 mm, and it includes a hub for secure mounting. Engineers should note that plastic gears are sensitive to temperature and moisture, which can lead to dimensional changes. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to use lubrication when pairing with other gears to prevent heat generation. The backlash values provided are theoretical and should be considered during design.

Datasheet Summary
Powered by GS/AI

The KPS1.5-20J8 is a plastic spur gear with a module of 1.5 and 20 teeth, designed for precision applications. It is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The bore size is 8 mm, and it includes a hub for secure mounting. Engineers should note that plastic gears are sensitive to temperature and moisture, which can lead to dimensional changes. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to use lubrication when pairing with other gears to prevent heat generation. The backlash values provided are theoretical and should be considered during design.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-20J8 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-20J8
Plastic Spur Gears (metric) KPS1.5-20J8
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore - KPS1.5-20J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
KPS1.5-20J8
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore KPS1.5-20J8
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-20J8 KPS1.5-20J8
Product Name Plastic Spur Gears (metric) Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details