QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-20J12

Description
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear module 1.5 with 20 teeth, standard full depth, 20° pressure angle, made of MC901 nylon with tooth hardness of 115-120 HRR. Features a 12mm finished bore with 6×2.8 mm keyway, 25mm face width, 45mm outside diameter, and 25mm total length. Meets JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Allowable torque is 0.037 N m. Caution: dimensional stability affected by temperature and humidity; recommended to mate with steel gears when unlubricated.

Datasheet Summary
Powered by GS/AI

Plastic spur gear module 1.5 with 20 teeth, standard full depth, 20° pressure angle, made of MC901 nylon with tooth hardness of 115-120 HRR. Features a 12mm finished bore with 6×2.8 mm keyway, 25mm face width, 45mm outside diameter, and 25mm total length. Meets JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Allowable torque is 0.037 N m. Caution: dimensional stability affected by temperature and humidity; recommended to mate with steel gears when unlubricated.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-20J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-20J12
Plastic Spur Gears (metric) KPS1.5-20J12
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1.5-20J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1.5-20J12
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1.5-20J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-20J12 KPS1.5-20J12
Product Name Plastic Spur Gears (metric) Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details