KPS1.5-20J10 is a plastic spur gear with 20 teeth, a 10mm finished bore, and a face width of 15mm. It is made of MC901 nylon with a tooth hardness of 115~120HRR, operates at a 20° pressure angle, and meets JIS grade N9 precision (equivalent to S1). The gear has an outside diameter of 33mm, a pitch diameter of 30mm, and a total length of 25mm. The hub is secured by four 4mm diameter socket set screws sized for an M4 thread. Allowable torque is rated at 0.21 N·m.)
Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-20J10 | KPS1.5-20J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 20 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |