The KPS1.5-18J10 is a plastic spur gear in the KPS 1.5 module series, with 18 teeth, a pitch diameter of 27 mm, an outside diameter of 30 mm, a face width of 15 mm, and a hub width of 10 mm. The hub features a 4 x 1.8 mm keyway and an M4 bore, with a total length of 25 mm. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 (equivalent to S1) precision. The backlash is 0.012 mm, and the allowable torque is 0.012 kgf·m. Plastic gears of this type are sensitive to temperature and humidity changes and are recommended to be paired with steel gears when used without lubrication.
Module 1.5, 18 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-18J10 | KPS1.5-18J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 18 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |