KPS1.5-16J8 is a plastic spur gear in the KPS Module 1.5 series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, precision grade JIS N9 (equivalent to S1). It has 16 teeth, a 20mm pitch diameter, a 24mm outside diameter, a 15mm face width, and a 10mm hub width with a finished 8mm bore. The gear is 25mm long overall and accepts an M5 shaft keyway. Allowable torque is rated at 0.16 N·m with a maximum backlash of 0.010mm under normal conditions. Dimensional stability may be affected by temperature or humidity changes, and operation without lubrication is discouraged.
Module 1.5, 16 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-16J8 | KPS1.5-16J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 16 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |