The KPS1.5 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision (equivalent to S1), featuring standard full-depth teeth. The KPS1.5-15J8 variant has 15 teeth, an 8mm finished bore, a pitch diameter of 22.5mm, outside diameter of 25.5mm, face width of 15mm, hub width of 10mm, total length of 25mm, and an M5 hub mounting screw. It has an allowable torque of 1.39 N·m and a recommended maximum torque of 0.14 N·m. Dimensional stability is affected by temperature and humidity, and operation without lubrication may generate heat; pairing with steel gears is recommended. Backlash values are theoretical and based on identical gear pairs in mesh.
Module 1.5, 15 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-15J8 | KPS1.5-15J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 15 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |