QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J30

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-100J30 is a plastic spur gear with a module of 1.5, 30 teeth, and a bore sized for an M6 screw, featuring a hub and face width of 10 mm and a total length of 25 mm. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. The gear conforms to JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Backlash is specified at 0.32 mm, and the allowable torque is calculated under assumed usage conditions. The keyway follows JIS B1301 standard with Js9 tolerance. The part has a counterbored tapped hole for an M6 screw, with a recommended tightening torque limit of 0.38 N·m to prevent damage to the plastic threads. Dimensional changes may occur under varying temperature and humidity due to the material properties of MC Nylon.

Datasheet Summary
Powered by GS/AI

KPS1.5-100J30 is a plastic spur gear with a module of 1.5, 30 teeth, and a bore sized for an M6 screw, featuring a hub and face width of 10 mm and a total length of 25 mm. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. The gear conforms to JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Backlash is specified at 0.32 mm, and the allowable torque is calculated under assumed usage conditions. The keyway follows JIS B1301 standard with Js9 tolerance. The part has a counterbored tapped hole for an M6 screw, with a recommended tightening torque limit of 0.38 N·m to prevent damage to the plastic threads. Dimensional changes may occur under varying temperature and humidity due to the material properties of MC Nylon.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J30 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J30
Plastic Spur Gears (metric) KPS1.5-100J30
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore - KPS1.5-100J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
KPS1.5-100J30
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore KPS1.5-100J30
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J30 KPS1.5-100J30
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details