QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J28

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 28 teeth, made of MC901, featuring a 6 mm × 3.3 mm keyway and an M6 tapped hole, with a face width of 5 mm and a bore diameter of 28 mm. The gear has a 20° pressure angle and standard full-depth teeth. It meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998. Backlash is specified as 0.32 mm. The part includes a hub with an overall length of 25 mm and a bore tolerance of Js 9 as per JIS B1301. Thermal and humidity variations may cause dimensional changes. The allowable torque is provided as a calculated value under assumed conditions. The gear is designed for use with steel mating gears to prevent heat buildup without lubrication.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 28 teeth, made of MC901, featuring a 6 mm × 3.3 mm keyway and an M6 tapped hole, with a face width of 5 mm and a bore diameter of 28 mm. The gear has a 20° pressure angle and standard full-depth teeth. It meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998. Backlash is specified as 0.32 mm. The part includes a hub with an overall length of 25 mm and a bore tolerance of Js 9 as per JIS B1301. Thermal and humidity variations may cause dimensional changes. The allowable torque is provided as a calculated value under assumed conditions. The gear is designed for use with steel mating gears to prevent heat buildup without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J28
Plastic Spur Gears (metric) KPS1.5-100J28
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore - KPS1.5-100J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
KPS1.5-100J28
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore KPS1.5-100J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J28 KPS1.5-100J28
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
KHK DS0.5-32, Module 0.5, 32 Tooth, Injection Molded Spur Gears - ds0-5-32 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details