QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J25

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-100J25 is a nylon spur gear featuring 100 teeth and a module of 1.5. It has a finished bore of 25mm and is designed according to JIS grade N9 specifications, ensuring precision in its manufacturing. The gear teeth are cut to standard full depth with a pressure angle of 20°, providing compatibility with other gears of similar specifications. The material used is MC901 nylon, which offers a tooth hardness ranging from 115 to 120 HRR. This gear is suitable for applications requiring lightweight components with good wear resistance. It is important to note that the gear should be handled carefully to avoid deformation, and proper assembly practices should be followed to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The KPS1.5-100J25 is a nylon spur gear featuring 100 teeth and a module of 1.5. It has a finished bore of 25mm and is designed according to JIS grade N9 specifications, ensuring precision in its manufacturing. The gear teeth are cut to standard full depth with a pressure angle of 20°, providing compatibility with other gears of similar specifications. The material used is MC901 nylon, which offers a tooth hardness ranging from 115 to 120 HRR. This gear is suitable for applications requiring lightweight components with good wear resistance. It is important to note that the gear should be handled carefully to avoid deformation, and proper assembly practices should be followed to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J25
Plastic Spur Gears (metric) KPS1.5-100J25
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore - KPS1.5-100J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
KPS1.5-100J25
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore KPS1.5-100J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J25 KPS1.5-100J25
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 2, 72 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20072A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details