QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J22

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-100J22 is a plastic spur gear with a module of 1.5, 22 teeth, and a 6 mm keyway designed for an M5 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (equivalent to S1). It features a hub with a 60 mm outer diameter, a 153 mm outside diameter, a 15 mm face width, a 10 mm hub width, and a total length of 25 mm. The allowable torque is 0.33 N·m. The keyway follows JIS B1301 standards with Js9 tolerance. Dimensional stability may vary with temperature and humidity, and operation without lubrication is not recommended due to heat and dilation risks.

Datasheet Summary
Powered by GS/AI

KPS1.5-100J22 is a plastic spur gear with a module of 1.5, 22 teeth, and a 6 mm keyway designed for an M5 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (equivalent to S1). It features a hub with a 60 mm outer diameter, a 153 mm outside diameter, a 15 mm face width, a 10 mm hub width, and a total length of 25 mm. The allowable torque is 0.33 N·m. The keyway follows JIS B1301 standards with Js9 tolerance. Dimensional stability may vary with temperature and humidity, and operation without lubrication is not recommended due to heat and dilation risks.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J22
Plastic Spur Gears (metric) KPS1.5-100J22
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS1.5-100J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS1.5-100J22
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS1.5-100J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J22 KPS1.5-100J22
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216941 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details