KPS1.5-100J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a hub featuring a 6 mm keyway and an M5 threaded hole for a set screw. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth. Precision conforms to JIS grade N9 (equivalent to S1). The gear has a pitch diameter of 30 mm, outside diameter of 33 mm, face width of 15 mm, and hub width of 10 mm, with a total length of 25 mm. Allowable torque is 0.33 N·m. The part is designed for use with steel gear mating to avoid heat generation from friction.
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-100J20 | KPS1.5-100J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |