QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J17

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 17 teeth, featuring a hub and M5* tapped hole for set screw, made of MC901 nylon. Precision grade JIS N9 (equivalent to S1), with 20° pressure angle and standard full-depth teeth. Face width is 15 mm, hub width is 10 mm, and total length is 25 mm. Backlash value is 0.33 mm. Keyway conforms to JIS B1301, Js9 tolerance. Heat treatment is not applied. Allowable torque is calculated under assumed usage conditions, and dimensional stability may vary with temperature and humidity. Set screw torque for M5* must not exceed 0.38 N·m.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 17 teeth, featuring a hub and M5* tapped hole for set screw, made of MC901 nylon. Precision grade JIS N9 (equivalent to S1), with 20° pressure angle and standard full-depth teeth. Face width is 15 mm, hub width is 10 mm, and total length is 25 mm. Backlash value is 0.33 mm. Keyway conforms to JIS B1301, Js9 tolerance. Heat treatment is not applied. Allowable torque is calculated under assumed usage conditions, and dimensional stability may vary with temperature and humidity. Set screw torque for M5* must not exceed 0.38 N·m.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J17
Plastic Spur Gears (metric) KPS1.5-100J17
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-100J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-100J17
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-100J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J17 KPS1.5-100J17
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32056 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details