QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-100J16

Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-100J16 is a plastic spur gear with a module of 1.5 and 100 teeth, designed for metric applications. It features a hub with a finished bore of 16mm, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is 20°, and the gear teeth are designed to standard full depth. This gear is part of the J series, which is available on request and may require a lead time for shipping. It is important to note that plastic gears can be sensitive to temperature and moisture, potentially leading to dimensional changes. The allowable torque ratings and backlash values are theoretical and should be considered in the context of the intended application. Engineers should consider the KPS1.5-100J16 for projects requiring lightweight, corrosion-resistant gears, but should also be aware of the limitations associated with plastic materials, particularly in high-load or high-temperature environments.

Datasheet Summary
Powered by GS/AI

The KPS1.5-100J16 is a plastic spur gear with a module of 1.5 and 100 teeth, designed for metric applications. It features a hub with a finished bore of 16mm, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is 20°, and the gear teeth are designed to standard full depth. This gear is part of the J series, which is available on request and may require a lead time for shipping. It is important to note that plastic gears can be sensitive to temperature and moisture, potentially leading to dimensional changes. The allowable torque ratings and backlash values are theoretical and should be considered in the context of the intended application. Engineers should consider the KPS1.5-100J16 for projects requiring lightweight, corrosion-resistant gears, but should also be aware of the limitations associated with plastic materials, particularly in high-load or high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-100J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-100J16
Plastic Spur Gears (metric) KPS1.5-100J16
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1.5-100J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1.5-100J16
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1.5-100J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-100J16 KPS1.5-100J16
Product Name Plastic Spur Gears (metric) Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 2, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details