Module 1.5 plastic spur gear with 15 teeth, made of MC901 nylon, featuring a 5 mm finished bore, keyed to JIS B1301 Js9 tolerance, and a 15 mm face width. The gear has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115-120 HRR. It includes a countersunk tapped hole for an M4 set screw, with a maximum tightening torque of 0.12 N·m. Backlash is 0.27 mm. Dimensions include a pitch diameter of 22.5 mm, outside diameter of 25.5 mm, and total length of 25 mm.
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-100J15 | KPS1.5-100J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |