Plastic spur gear with module 1.5, 14 teeth, and a 5 mm bore with a keyway compliant with JIS B1301 (Js9 tolerance), made from MC901 nylon. The gear has a standard full-depth tooth profile at 20° pressure angle, a face width of 15 mm, and an outside diameter of 145.5 mm. The gear is designed for use with steel mating gears to avoid heat generation from friction, and the bore size may vary with temperature and humidity. The allowable torque is 0.30 N·m based on assumed usage conditions. The hub is counterbored to reduce tap length for the M4 set screw.
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-100J14 | KPS1.5-100J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |