The KPS1.5-100J12 is a plastic spur gear with a module of 1.5, 12 teeth, a 12 mm bore, and a keyway complying with JIS B1301, Js9 tolerance. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width of 5 mm. The gear has an outside diameter of 153 mm, a hub diameter of 60 mm, a hub width of 10 mm, and a total length of 25 mm. The bore is fitted with an M4 set screw. Allowable torque is 0.34 N·m. Dimensional stability may be affected by temperature and humidity changes.
Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-100J12 | KPS1.5-100J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 100 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |