KPS1-48J19 is a plastic spur gear with 48 teeth, 19mm finished bore, and a module of 1. It is made of MC901 material with a pressure angle of 20° and standard full-depth teeth. The gear has a pitch diameter of 48mm, outside diameter of 50mm, face width of 10mm, and hub width of 4mm. It includes a set screw with M5 thread and is rated for a maximum torque of 0.19 N•m. Backlash is specified as 0-0.34 mm. The gear meets JIS B1702-1:1998 Grade N9 precision standards.
Module 1, 48 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-48J19 | KPS1-48J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |