The KPS1 series consists of plastic spur gears made from MC901 material with a 20° pressure angle and standard full-depth teeth, designed for use in mechanical power transmission. The gear has a module of 1, 48 teeth, an outside diameter of 50 mm, a face width of 10 mm, and a hub width of 20 mm. The bore is keyed according to JIS B1301, Js9 tolerance, and accommodates a 6 x 2.8 mm keyway with an M5 set screw. Maximum allowable torque is 0.19 N·m. Backlash is specified as 0~0.34 mm. Precision meets JIS grade N9 (JIS B1702-1:1998). The gear requires lubrication when paired with other plastic gears to prevent heat and dilation. Four variants with 48 teeth and J-series keyways are listed, including KPS1-48J17.
Module 1, 48 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-48J17 | KPS1-48J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |