QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-48J15

Description
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-48J15 is a plastic spur gear with a module of 1 and 48 teeth, designed for precision applications. It is manufactured from MC901 material and features a pressure angle of 20 degrees. The gear has a tooth hardness rating of 115 to 120 HRR, ensuring durability under normal operating conditions. The finished bore diameter is 15 mm, making it suitable for various mounting configurations. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that plastic gears may generate heat and dilation when used without lubrication, and they are recommended to be paired with steel gears for optimal performance. Additionally, caution is advised regarding temperature and moisture effects, as these can lead to dimensional changes.

Datasheet Summary
Powered by GS/AI

The KPS1-48J15 is a plastic spur gear with a module of 1 and 48 teeth, designed for precision applications. It is manufactured from MC901 material and features a pressure angle of 20 degrees. The gear has a tooth hardness rating of 115 to 120 HRR, ensuring durability under normal operating conditions. The finished bore diameter is 15 mm, making it suitable for various mounting configurations. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that plastic gears may generate heat and dilation when used without lubrication, and they are recommended to be paired with steel gears for optimal performance. Additionally, caution is advised regarding temperature and moisture effects, as these can lead to dimensional changes.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-48J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-48J15
Plastic Spur Gears (metric) KPS1-48J15
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS1-48J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS1-48J15
Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS1-48J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-48J15 KPS1-48J15
Product Name Plastic Spur Gears (metric) Module 1, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
KHK AG6-30R1E30, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details