The KPS1 series consists of plastic spur gears made from MC901 material with a 20° pressure angle and standard full-depth teeth, rated to JIS grade N9 precision per JIS B1702-1:1998. The gear has a 48-tooth count, a 10 mm finished bore with a keyway conforming to JIS B1301 Js9 tolerance, a pitch diameter of 50 mm, an outside diameter of 52 mm, a face width of 10 mm, and a total length of 20 mm. A set screw is included for the tapped hole, with a recommended torque limit of 0.12 N·m for M4 screws. Backlash is specified as 0~0.34 mm. The gear is intended for use with steel mating gears to prevent heat and dilation under unlubricated conditions.
Module 1, 48 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-48J10 | KPS1-48J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |