KPS1-45J19 is a module 1, 45-tooth plastic spur gear made of MC901 nylon with a 6 mm face width, a 45 mm pitch diameter, and a 19 mm finished bore keyed for a 6 x 2.8 mm keyway with an M5 set screw. It has an allowable torque of 0.022 N·m and a theoretical backlash of 0~0.34 mm. The gear conforms to JIS B1702-1:1998 precision grade N9 and has a pressure angle of 20° with standard full-depth teeth. It is designed to be mated with steel gears to avoid heat buildup from dry operation.
Module 1, 45 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-45J19 | KPS1-45J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 45 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |