KPS1-45J15 is a plastic spur gear with module 1, 45 teeth, and a 15 mm finished bore. It is machined from MC901 nylon with a pressure angle of 20° and standard full-depth teeth. The gear has a pitch diameter of 45 mm, outside diameter of 47 mm, face width of 10 mm, and total length of 20 mm. It features a 5 × 2.3 mm keyway and a set screw for M4 fastening. The allowable torque is 1.71 N·m (0.17 kgf·m), with theoretical backlash of 0-0.34 mm and weight of 0.025 kg. Precision conforms to JIS grade N9 (equivalent to S1).
Module 1, 45 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-45J15 | KPS1-45J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 45 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |