The KPS1 series comprises plastic spur gears made of MC901 nylon, with a module of 1, 20° pressure angle, and standard full-depth teeth. The KPS1-45J14 variant is not explicitly listed; however, the series includes 45-tooth gears with a 35 mm bore, 45 mm pitch diameter, 47 mm outside diameter, 10 mm face width, and a 10 mm hub width, carrying a maximum allowable torque of 1.71 N·m (0.17 kgf·m) and a backlash range of 0 to 0.34 mm. Keyways conform to JIS B1301 standard, and set screws are supplied for tapped holes. Torque ratings are based on assumed usage conditions and un lubricated operation against steel gears is recommended. The gear precision meets JIS B1702-1:1998 Grade N9, equivalent to S1. Dimensional stability is affected by temperature and humidity, and secondary operations require caution.
Module 1, 45 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-45J14 | KPS1-45J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 45 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |