QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-40J19

Description
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Description
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1-40J19 is a module 1, 40-tooth plastic spur gear made of MC901 nylon with a 19 mm finished bore, 36 mm hub diameter, 40 mm pitch diameter, 42 mm outside diameter, 10 mm face width, and 20 mm total length. It features a 6 x 2.8 mm keyway and an M5 set screw. The gear has an allowable torque of 0.018 N·m, a backlash of 0.018 mm, and meets JIS B1702-1:1998 Grade N9 precision. Maximum tightening torque for the set screw is 0.38 N·m to avoid damaging the tapped hole.

Datasheet Summary
Powered by GS/AI

KPS1-40J19 is a module 1, 40-tooth plastic spur gear made of MC901 nylon with a 19 mm finished bore, 36 mm hub diameter, 40 mm pitch diameter, 42 mm outside diameter, 10 mm face width, and 20 mm total length. It features a 6 x 2.8 mm keyway and an M5 set screw. The gear has an allowable torque of 0.018 N·m, a backlash of 0.018 mm, and meets JIS B1702-1:1998 Grade N9 precision. Maximum tightening torque for the set screw is 0.38 N·m to avoid damaging the tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-40J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-40J19
Plastic Spur Gears (metric) KPS1-40J19
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Supplier's Site Datasheet
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore - KPS1-40J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
KPS1-40J19
Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore KPS1-40J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-40J19 KPS1-40J19
Product Name Plastic Spur Gears (metric) Module 1, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details