KPS1-40J17 is a module 1, 40-tooth plastic spur gear made of MC901 Nylon with a 17mm finished bore, a 35mm hub diameter, a 40mm pitch diameter, a 42mm outside diameter, a 10mm face width, and a 20mm total length. It features a 5x2.3mm keyway and is designed for use with a 5N·m allowable torque. Backlash is specified as 0~0.34mm, and it adheres to JIS B1702-1:1998 precision grade N9. The gear includes a set screw and is intended for use with steel mating gears to avoid heat buildup. Weight is 0.020kg.
Module 1, 40 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-40J17 | KPS1-40J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 40 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |