KPS1-40J14 is a module 1, 40-tooth plastic spur gear made of MC901 nylon with a 14 mm bore, 35 mm hub diameter, 40 mm pitch diameter, 42 mm outside diameter, 10 mm face width, 10 mm hub width, and 20 mm total length. It features a 6 x 2.8 mm keyway and accepts a set screw. The allowable torque is 1.48 N·m (0.15 kgf·m), with theoretical backlash of 0 to 0.34 mm. Precision conforms to JIS grade N9 (equivalent to S1), and the gear has a 20° pressure angle with standard full-depth teeth. Backlash and torque values are based on assumed usage conditions and may vary with temperature and humidity.
Module 1, 40 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-40J14 | KPS1-40J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 40 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |