The KPS1-40J12 is a plastic spur gear in the KPS1 series, characterized by a module of 1, 40 teeth, a 12 mm finished bore, and 6 mm hub width, constructed from MC901 nylon. The gear has a pitch diameter of 40 mm, an outside diameter of 42 mm, a face width of 10 mm, and a total length of 20 mm, with a keyway dimension of 4 x 1.8 mm and an M4 set screw. It has an allowable torque of 1.48 N·m (0.15 kgf·m) and a theoretical backlash of 0-0.34 mm. The gear meets JIS B1702-1:1998 precision grade N9 and operates with a 20° pressure angle. Dimensional stability is subject to temperature and humidity changes, and operation without lubrication is discouraged. The set screw tightening torque must not exceed 0.12 N·m for safety and thread integrity.
Module 1, 40 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-40J12 | KPS1-40J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 40 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |