KPS1-40J10 is a module 1, 40-tooth plastic spur gear made of MC901 nylon with a 10 mm bore, 35 mm hub diameter, 40 mm pitch diameter, 42 mm outside diameter, 10 mm face width, and 20 mm total length. It features a keyway with dimensions 4 mm × 1.8 mm and a set screw for M4. The gear has an allowable torque of 1.48 N·m (0.15 kgf·m) and a theoretical backlash of 0 to 0.34 mm. It adheres to JIS B1702-1:1998 precision grade N9, equivalent to S1, and has a 20° pressure angle with standard full-depth teeth. The product is designed for use with steel gears to prevent heat buildup from dry operation.
Module 1, 40 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-40J10 | KPS1-40J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 40 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |