KPS1-36J8 is a plastic spur gear with module 1, 36 teeth, and an 8 mm finished bore, made of MC901 nylon. It has a pitch diameter of 36 mm, an outside diameter of 38 mm, a face width of 10 mm, and a total length of 20 mm. The gear has a hub width of 10 mm and no keyway or set screw. Its allowable torque is 0.018 N·m (0.0018 kgf·m), and the backlash is 0~0.34 mm. The gear conforms to JIS B1702-1:1998 precision grade N9. Dimensions and performance values assume normal usage conditions with no secondary operations or lubrication.
Module 1, 36 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-36J8 | KPS1-36J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 36 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |