QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-36J14

Description
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-36J14 is a module 1, 36-tooth plastic spur gear made from MC901 nylon, with a 14 mm finished bore, a 36 mm pitch diameter, a 38 mm outside diameter, a 10 mm face width, and a 20 mm total length. It features a 6 x 2.8 mm keyway and no set screw. The gear has an allowable torque of 1.30 N•m (0.13 kgf•m) and a theoretical backlash of 0 to 0.34 mm. Precision complies with JIS B1702-1:1998 grade N9. It is designed for use with steel gears to avoid heat buildup and dimensional instability from moisture or temperature changes.

Datasheet Summary
Powered by GS/AI

The KPS1-36J14 is a module 1, 36-tooth plastic spur gear made from MC901 nylon, with a 14 mm finished bore, a 36 mm pitch diameter, a 38 mm outside diameter, a 10 mm face width, and a 20 mm total length. It features a 6 x 2.8 mm keyway and no set screw. The gear has an allowable torque of 1.30 N•m (0.13 kgf•m) and a theoretical backlash of 0 to 0.34 mm. Precision complies with JIS B1702-1:1998 grade N9. It is designed for use with steel gears to avoid heat buildup and dimensional instability from moisture or temperature changes.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-36J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-36J14
Plastic Spur Gears (metric) KPS1-36J14
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1-36J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1-36J14
Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1-36J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-36J14 KPS1-36J14
Product Name Plastic Spur Gears (metric) Module 1, 36 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details