Module 1 plastic spur gear with 36 teeth, made of MC901 nylon, featuring a 12 mm bore, 28 mm hub diameter, 36 mm pitch diameter, 38 mm outside diameter, 10 mm face width, and 10 mm hub width. It includes a 6 x 2.8 mm keyway and is rated for an allowable torque of 1.30 N·m (0.13 kgf·m) with a theoretical backlash of 0~0.34 mm. The gear meets JIS grade N9 precision (equivalent to S1) per JIS B1702-1:1998, has a 20° pressure angle, and standard full-depth teeth. A set screw is included for shaft retention. Weight is 0.017 kg.
Module 1, 36 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-36J12 | KPS1-36J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 36 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |