KPS1-36J10 is a module 1, 36-tooth plastic spur gear made of MC901 nylon, with a 10 mm finished bore, 28 mm hub diameter, 36 mm pitch diameter, 38 mm outside diameter, 10 mm face width, 10 mm hub width, and 20 mm total length. It features a keyway with a 4 x 1.8 mm key and an M5 set screw. The allowable torque is 0.018 N·m, with a theoretical backlash of 0~0.34 mm. It complies with JIS B1702-1:1998 precision grade N9 and has a pressure angle of 20° with standard full-depth teeth.
Module 1, 36 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-36J10 | KPS1-36J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 36 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |