QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-35J8

Description
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Description
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric plastic spur gear, module 1, with 35 teeth, 8 mm bore, 35 mm pitch diameter, 37 mm outside diameter, 10 mm face width, and 20 mm total length, made of MC901 nylon with a 20° pressure angle and JIS grade 5 precision. Includes a 5 × 2.3 mm keyway and is rated for an allowable torque of 1.25 N·m (0.13 kgf·m) with backlash of 0 to 0.34 mm. The gear is designed for use with steel gears to prevent heat buildup and dimensional instability from moisture or temperature changes.

Datasheet Summary
Powered by GS/AI

Metric plastic spur gear, module 1, with 35 teeth, 8 mm bore, 35 mm pitch diameter, 37 mm outside diameter, 10 mm face width, and 20 mm total length, made of MC901 nylon with a 20° pressure angle and JIS grade 5 precision. Includes a 5 × 2.3 mm keyway and is rated for an allowable torque of 1.25 N·m (0.13 kgf·m) with backlash of 0 to 0.34 mm. The gear is designed for use with steel gears to prevent heat buildup and dimensional instability from moisture or temperature changes.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-35J8 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-35J8
Plastic Spur Gears (metric) KPS1-35J8
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Supplier's Site Datasheet
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore - KPS1-35J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
KPS1-35J8
Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore KPS1-35J8
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-35J8 KPS1-35J8
Product Name Plastic Spur Gears (metric) Module 1, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK AG5-20R2E20, Module 520 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r2e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details