KPS1-35J12 is a module 1, 35-tooth plastic spur gear made of MC901 nylon with a 12 mm finished bore, keyway, and set screw. It has a pitch diameter of 35 mm, outside diameter of 37 mm, face width of 10 mm, and total length of 20 mm. The allowable torque is 1.25 N·m (0.13 kgf·m) with a theoretical backlash of 0 to 0.34 mm. The gear meets JIS B1702-1:1998 precision grade N9 and features a 20° pressure angle with standard full-depth teeth. The set screw is included and intended for use with a tapped hole; maximum tightening torque is 0.38 N·m for M5. The gear is designed for use with steel mating gears and is susceptible to dimensional changes due to temperature and humidity.
Module 1, 35 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-35J12 | KPS1-35J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 35 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |