KPS1-35J10 is a module 1, 35-tooth plastic spur gear made of MC901 nylon, with a 10 mm bore, 35 mm pitch diameter, 37 mm outside diameter, 10 mm face width, and a keyway of 5 x 2.3 mm. It has a total length of 20 mm, a set screw for M4, an allowable torque of 1.25 N·m (0.13 kgf·m), and a theoretical backlash of 0 to 0.34 mm. The gear conforms to JIS B1702-1:1998 S1 precision grade and is designed for use with steel mating gears due to thermal and moisture sensitivity. Weight is 0.012 kg.
Module 1, 35 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-35J10 | KPS1-35J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 35 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |