KPS1-32J8 is a plastic spur gear in the KPS1 series, with 32 teeth, module 1, 10 mm face width, and 8 mm bore diameter. It is made of MC901 nylon, has a 20° pressure angle, and adheres to JIS B1702-1:1998 precision grade N9. The gear has a hub width of 10 mm, total length of 20 mm, and includes a set screw for securing to a shaft. The allowable torque is 1.11 N·m (0.11 kgf·m), with a theoretical backlash of 0~0.34 mm. The keyway is not specified for this variant, but the bore is JIS Js9 tolerance. It weighs 0.014 kg.
Module 1, 32 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-32J8 | KPS1-32J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 32 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |