KPS1-32J12 is a plastic spur gear with 32 teeth, module 1, made of MC901 nylon, featuring a 12mm finished bore, 6mm keyway (4×1.8mm), and a set screw. It has a pitch diameter of 32mm, outside diameter of 34mm, face width of 10mm, and total length of 20mm. The allowable torque is 1.11 N·m (0.11 kgf·m), with theoretical backlash of 0~0.34mm. The gear meets JIS grade N9 (JIS B1702-1:1998) precision. A set screw is included for securing to a shaft.
Module 1, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-32J12 | KPS1-32J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |