Plastic spur gear with 32 teeth, module 1, made of MC901 nylon, featuring a 10 mm finished bore, 4 mm × 1.8 mm keyway, and M5 set screw. The gear has a pitch diameter of 32 mm, outside diameter of 34 mm, face width of 10 mm, and total length of 20 mm. Allowable torque is 1.11 N·m (0.11 kgf·m), with backlash of 0~0.34 mm. Precision conforms to JIS grade N9 (equivalent to S1).
Module 1, 32 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-32J10 | KPS1-32J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 32 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |