KPS1-30J10 is aModule 1 plastic spur gear with 30 teeth, made of MC901 nylon, featuring a 10 mm finished bore, a 20 mm hub diameter, a 30 mm pitch diameter, a 32 mm outside diameter, a 10 mm face width, and a 20 mm total length. It uses a 4 x 1.8 mm keyway and includes a set screw for M4 fastening. The gear has an allowable torque of 1.03 N·m (0.10 kgf·m) and a theoretical backlash of 0~0.34 mm, in accordance with JIS B1702-1:1998 precision grade N9. The design is intended for use with steel gears to avoid heat generation from dry operation.
Module 1, 30 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-30J10 | KPS1-30J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 30 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |