KPS1-28J8 is a module 1, 28-tooth plastic spur gear made of MC901 nylon with an 8 mm bore, 28 mm pitch diameter, 30 mm outside diameter, 10 mm face width, and 20 mm total length. It features a keyway conforming to JIS B1301 (Js 9 tolerance) and has a theoretical backlash of 0 to 0.34 mm. The allowable torque is 0.94 N·m (0.096 kgf·m). The gear is designed for use with steel gears to avoid heat generation from friction and is rated to JIS B1702-1:1998 precision grade N9, equivalent to S1. It includes a set screw for mounting with torque not exceeding 0.38 N·m for M5 threads.
Module 1, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-28J8 | KPS1-28J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |