KPS1-28J10 is a module 1, 28-tooth plastic spur gear made of MC901 nylon, with a 10 mm finished bore, 20 mm hub width, 28 mm pitch diameter, and a 4 x 1.8 mm keyway. It has a face width of 10 mm and a total length of 20 mm, with an allowable torque of 0.94 N·m (0.096 kgf·m) and a theoretical backlash of 0 to 0.34 mm. The gear complies with JIS grade N9 (JIS B1702-1:1998) precision standards. A set screw is not included, and the product is designed for use with steel gears to avoid heat buildup.
Module 1, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-28J10 | KPS1-28J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |