KPS1-26J8 is a plastic spur gear with 26 teeth, module 1, and an 8 mm finished bore, made from MC901 nylon. It has a pitch diameter of 26 mm, outside diameter of 28 mm, face width of 10 mm, and total length of 20 mm. The gear uses a keyway with dimensions 4 x 1.8 mm and includes a set screw with M5 thread. It has an allowable torque of 0.86 N·m (0.088 kgf·m) and a theoretical backlash range of 0 to 0.34 mm. The gear meets JIS grade N9 precision (equivalent to S1) per JIS B1702-1:1998, with standard full-depth teeth and a 20° pressure angle. Weight is 0.0086 kg.
Module 1, 26 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-26J8 | KPS1-26J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 26 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |