KPS1-24J8 is a module 1, 24-tooth plastic spur gear made of MC901 nylon, with an 8mm finished bore, 20mm hub width, 24mm pitch diameter, 26mm outside diameter, and 10mm face width. It features a keyway conforming to JIS B1301 (Js 9 tolerance) and has an allowable torque of 0.77 N·m (0.079 kgf·m) with a theoretical backlash of 0-0.34 mm. The gear has a total length of 20 mm and is rated to JIS grade N9 (equivalent to S1 precision). It is designed for use with steel gears to avoid heat buildup and dimensional instability due to temperature and humidity variations.
Module 1, 24 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-24J8 | KPS1-24J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 24 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |