KPS1-22J8 is a plastic spur gear with 22 teeth, module 1, made of MC901 nylon, featuring an 8 mm bore, 10 mm face width, and a keyway conforming to JIS B1301 Js9 tolerance. It has a pitch diameter of 22 mm, outside diameter of 24 mm, and total length of 20 mm. The gear's allowable torque is 0.69 N·m (0.071 kgf·m), with backlash ranging from 0 to 0.34 mm. It meets JIS B1702-1:1998 precision grade N9. The product is designed for use with steel gears to prevent heat buildup and dimensional changes from moisture or temperature. A set screw is not included, and secondary operations require caution due to the material's thermal and moisture sensitivity.
Module 1, 22 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-22J8 | KPS1-22J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 22 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |