KPS1-20J6 is a plastic spur gear with a module of 1, 20 teeth, and a 6 mm finished bore. It is made of MC901 nylon, has a pressure angle of 20°, and a standard full-depth tooth profile. The gear has a pitch diameter of 20 mm, an outside diameter of 22 mm, a face width of 10 mm, and a total length of 20 mm. A set screw is included for mounting. The allowable torque is 0.61 N·m (0.063 kgf·m), and the backlash is 0~0.32 mm. It is precision-grade JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. The keyway conforms to JIS B1301 standard with Js9 tolerance.
Module 1, 20 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-20J6 | KPS1-20J6 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 20 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |