KPS1-16J6 is a module 1, 16-tooth plastic spur gear made of MC901 nylon, featuring a 6 mm bore, a 12 mm hub diameter, a 16 mm pitch diameter, a 20 mm outside diameter, and a 10 mm face width. It includes a tapped hole for an M4 set screw and has a theoretical backlash of 0 to 0.32 mm. The gear is precision-ground to JIS grade N9 (equivalent to S1) and has an allowable torque of 0.45 N·m (0.046 kgf·m). Its total length is 20 mm.
Module 1, 16 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-16J6 | KPS1-16J6 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 16 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |