KPS1-15J6 is a plastic spur gear with module 1, 15 teeth, and a 6 mm bore with an M4 tapped hole, made from MC901 nylon. It has a pitch diameter of 15 mm, outside diameter of 17 mm, face width of 10 mm, and total length of 20 mm. The gear has JIS B1702-1:1998 grade N9 precision, a 20° pressure angle, allowable torque of 0.41 N·m (0.042 kgf·m), and backlash of 0-0.32 mm. A set screw is included. The J series requires a lead time of up to 5 working days.
Module 1, 15 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-15J6 | KPS1-15J6 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 15 Tooth Nylon Spur Gear with Hub and 6mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |